"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176"
"","","22103261","","Lenovo","20B30065MN","22103261","","Laptops","151","ThinkPad","S","S540","20240307153452","ICECAT","","8789","https://images.icecat.biz/img/norm/high/20427656-7708.jpg","707x596","https://images.icecat.biz/img/norm/low/20427656-7708.jpg","https://images.icecat.biz/img/norm/medium/20427656-7708.jpg","https://images.icecat.biz/thumbs/20427656.jpg","","","Lenovo ThinkPad S540 Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6"") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black","Intel Core i5-4200U (1.6 GHz), 8GB DDR3 RAM, 500GB SSHD 8GB Cache, 15.6"" FHD (1920x1080), Intel HD Graphics 4400, Gigabit Ethernet, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, Webcam, Windows 7 Professional 64-bit/Windows 8 Pro","Lenovo ThinkPad S540, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6""), 1920 x 1080 pixels, 8 GB, 500 GB","Lenovo ThinkPad S540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black","4th Generation Intel® Core™ Processors.\n4th generation Intel® Core™ processors deliver the performance to increase productivity for your business. Devices turn on in an instant and are always up-to-date. You can multitask quickly and move effortlessly between applications, collaborate wirelessly in a high quality videoconference--all with the convenience of longer battery life. Plus, you can guard against identity theft and ensure safe access to your network with built-in security features. In fact, the only thing more amazing than an Intel Core processor-based PC is what your users will do with it.\n\nOptional AMD Radeon™ HD Graphics\nConfigure your S540 Ultrabook with AMD Radeon 8670M 2GB HD graphics and get the best from the graphics accelerated features of Windows 8, plus all your latest professional applications and games.\n\nStylish and Practical Design\nAvailable in silver or gunmetal black, the S540 combines aluminum and magnesium alloy for durability and lightness, while a single unified hinge adds strength, enabling up to 180-degree opening. Indented sides also make carrying the S540 around the office or home comfortable and easy.\n\nFull HD or HD Displays\nFull HD (1920 x 1080 resolution) or HD (1366 x 768 resolution) LCD displays with high brightness and vivid colours deliver beautiful and clear visuals whether you are working or playing.\n\nAward-Winning Backlit Keyboard Enhanced for Windows 8\nFull-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. Backlit for convenience, it's optimized for Windows 8 with multimedia buttons, LED status indicators, function-lock capability, while the smooth TrackPad with 5-point click integration can be configured for motions and swipes to suit you.\n\nLenovo OneLink Technology\nGet more from your power cable! OneLink technology is a unique interface that simplifies connectivity through a single cable to the ThinkPad OneLink Dock (sold separately), which provides dedicated video, USB 3.0 ports, Gigabit Ethernet, and audio—all while charging your notebook.\n\nLong Battery Life\nStay unplugged all day—up to 9 hours—but when you do need to boost your battery, breakthrough Lenovo RapidCharge technology charges up to 80% in just 45 minutes. The battery is removable and can be replaced.\n\nSuperior Web Conferencing\nA low-light sensitive 720p HD webcam with wide-angle viewing and face-tracking, and dual noise cancelling microphones deliver crystal-clear private and conference mode VOIP meetings. Plus, convenient multimedia keys provide quick and easy access to microphone, speaker, and camera controls.\n\nDolby® Home Theater® v4\nThis suite of audio technologies enables your ThinkPad S540 to deliver a crisp, clear surround sound experience over its built-in stereo speakers. The technology increases audio clarity for VOIP applications, maximizes volume output without distortion, and improves dialogue clarity when watching videos.","https://images.icecat.biz/img/norm/high/20427656-7708.jpg|https://images.icecat.biz/img/gallery/img_20391297_high_1472596050_0259_26430.jpg|https://images.icecat.biz/img/gallery/img_20391297_high_1472596052_4343_26430.jpg|https://images.icecat.biz/img/gallery/img_20391297_high_1472596051_8622_26430.jpg|https://images.icecat.biz/img/gallery/img_20122969_high_1472598173_8802_26430.jpg|https://images.icecat.biz/img/gallery/img_20391297_high_1472596050_5424_26430.jpg|https://images.icecat.biz/img/gallery/img_20391297_high_1472596049_3957_26430.jpg|https://images.icecat.biz/img/gallery/img_20391297_high_1472596053_603_26430.jpg","707x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596","|||||||","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-4200U","Processor frequency: 1.6 GHz","Processor generation: 4th gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2.6 GHz","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1168","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-4200 Mobile series","Processor codename: Haswell","Bus type: DMI2","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 15 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 2.0","PCI Express configurations: 1x4, 2x4","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1600 MHz","Memory layout (slots x size): 1 x 8 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: Hybrid-HDD","Optical drive type: No","HDD speed: 5400 RPM","Hybrid-HDD cache type: Flash","Hybrid-HDD capacity: 500 GB","Hybrid-HDD cache memory: 8 GB","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 4400","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 200 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","Maximum on-board graphics card memory: 1.74 GB","On-board graphics card DirectX version: 12","On-board graphics card ID: 0xA16","Audio","Audio system: Dolby Home Theater v4","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution: 1280 x 720 pixels","Network","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Total number of SATA connectors: 4","Number of SATA III connectors: 4","Keyboard","Numeric keypad: Yes","Pointing device: ThinkPad UltraNav","Spill-resistant keyboard: Yes","Full-size keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 8 Pro","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel Smart Connect Technology: Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Rapid Start Technology: No","Intel® Smart Response Technology: No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Matrix Storage Technology (Intel® MST): No","Intel® High Definition Audio (Intel® HD Audio): Yes","Intel® Active Management Technology (Intel® AMT): No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 40 x 24 x 1.5 mm","Supported instruction sets: AVX 2.0","Processor code: SR170","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Smart Connect Technology version: 1.00","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel ME Firmware Version: 9.5","Intel TSX-NI version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: Yes","Intel Fast Memory Access: No","Processor ARK ID: 75459","Conflict-Free processor: Yes","Battery","Battery capacity: 62.8 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 4","Battery life (max): 9 h","Power","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Fingerprint reader: Yes","Weight & dimensions","Weight: 2.1 kg","Width: 379 mm","Depth: 253 mm","Height: 20.7 mm","Packaging content","Manual: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","LightScribe: No"