Lenovo logo

Lenovo ThinkPad S540 Intel® Core™ i7 i7-4500U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 8670M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53385
Info modified on:
27 Jan 2025, 08:44:03
Short summary description Lenovo ThinkPad S540 Intel® Core™ i7 i7-4500U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 8670M Windows 7 Professional Black:

Lenovo ThinkPad S540, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad S540 Intel® Core™ i7 i7-4500U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 8670M Windows 7 Professional Black:

Lenovo ThinkPad S540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: AMD Radeon HD 8670M. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.