Lenovo logo

Lenovo ThinkPad Edge E545 AMD A10 A10-5750M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47245
Info modified on:
23 Jan 2025, 18:43:58
Short summary description Lenovo ThinkPad Edge E545 AMD A10 A10-5750M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black:

Lenovo ThinkPad Edge E545, AMD A10, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo ThinkPad Edge E545 AMD A10 A10-5750M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black:

Lenovo ThinkPad Edge E545. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-5750M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 8650G. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.