Lenovo logo

Lenovo ThinkPad Edge E445 AMD A8 A8-4500M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81851
Info modified on:
25 Jan 2025, 22:41:05
Short summary description Lenovo ThinkPad Edge E445 AMD A8 A8-4500M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8 Black:

Lenovo ThinkPad Edge E445, AMD A8, 1.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad Edge E445 AMD A8 A8-4500M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8 Black:

Lenovo ThinkPad Edge E445. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4500M, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7640G, Discrete graphics card model: AMD Radeon HD 8570M. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.