Lenovo logo

Lenovo ThinkPad T440p Intel® Core™ i5 i5-4210M Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 730M Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10032
Info modified on:
29 Jan 2025, 18:44:27
Short summary description Lenovo ThinkPad T440p Intel® Core™ i5 i5-4210M Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 730M Black:

Lenovo ThinkPad T440p, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad T440p Intel® Core™ i5 i5-4210M Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 730M Black:

Lenovo ThinkPad T440p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.