Lenovo logo

Lenovo ThinkPad L440 Intel® Core™ i3 i3-4100M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27328
Info modified on:
28 Jan 2025, 10:54:15
Short summary description Lenovo ThinkPad L440 Intel® Core™ i3 i3-4100M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad L440, Intel® Core™ i3, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad L440 Intel® Core™ i3 i3-4100M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad L440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4100M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.