location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U Laptop 31.8 cm (12.5") HD 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20AM006HEU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:32:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U Laptop 31.8 cm (12.5") HD 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-4300U 1.9 GHz
  • - 31.8 cm (12.5") HD 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 1 x 8 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 8.7 h 45 W
  • - Windows 7 Professional 64-bit
Warranty: 3 year
Long product name Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U Laptop 31.8 cm (12.5") HD 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U Laptop 31.8 cm (12.5") HD 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4300U (1.9 GHz), 8GB RAM, 128GB SSD, 12.5" HD (1366x768), Intel HD Graphics 4400, 802.11ac/a/b/g/n, Bluetooth 4.0, Windows 7 Professional 64
More>>>
Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U Laptop 31.8 cm (12.5") HD 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:
The official description of Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U Laptop 31.8 cm (12.5") HD 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultrathin and Ultralight
The ThinkPad X240 is the thinnest and lightest ThinkPad laptop we offer. Weighing in at less than 1.36 kg and measuring 20.3mm at its thickest point, the X240 is ultraportable — without sacrificing anything in terms of ports, connectivity, or durability.

Award-Winning Keyboard Further Enhanced for Windows 8
Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. And now it's optimized for Windows 8 with convenient multimedia buttons, LED status indicators, Function-lock capability, and immediate access to view apps. Plus, a larger, smooth TrackPad with 5-point click integration — indicated by subtle bumps and stripes — can be configured multiple ways through Settings. Optional backlight makes working in dark environments effortless.

4th Generation Intel® Core™ Processors
4th generation Intel® Core™ processors deliver the performance to increase productivity for your business. Devices turn on in an instant and are always up-to-date. You can multitask quickly and move effortlessly between applications, collaborate wirelessly in a high quality videoconference — all with the convenience of longer battery life. Plus, you can guard against identity theft and ensure safe access to your network with built-in security features. In fact, the only thing more amazing than an Intel Core processor-based PC is what your users will do with it.

Intel® vPro Technology
Makes enterprise-level manageability even more convenient and cost-saving. Manage, protect, repair, or locate your deployed laptops from anywhere in the world.

HD/FHD Display With IPS Technology
In-Plane Switching (IPS) LCD displays with high brightness. IPS technology allows for vivid colors and nearly 180-degree viewing angles.

Power Bridge Technology
Combining an internal battery with an external hot-swappable battery, Power Bridge provides flexibility and maximum battery life. Swap batteries without powering down your laptop, using an extra travel battery to increase your time between charges to 10 hours or more.

Ultradurable Construction & MIL-SPEC Tested
Innovative roll-cage technology adds extra strength and rigidity to the notebook shell and top cover (carbon fiber top with magnesium bottom for maximum strength without adding weight). Military-specification testing validates the ruggedness, durability, and quality of ThinkPad products by testing against eight parameters: high pressure, humidity, vibration, high temperature, temperature shock, low pressure (15,000 ft), low temperature, and dust.

NFC Technology
Near Field Communication (NFC) provides an easy, secure way to share data, link devices, pair with networks, and other tasks by lightly tapping two devices together.

VGA Port
Many customers still require a VGA port for projector connections in conference rooms, and native VGA means no dongles for them to buy/lose/replace.

Capacitive Touch Panel
A capacitive touch panel allows for impeccable response time to 10-finger touch. Actions trigger immediately, and the cursors follow your fingers around the screen without any perceptible lag or delays.

Fast Data Transfer
Move data between the X240 and other devices quickly with USB 3.0 — it's up to 10 times faster than previous USB technologies and backward-compatible with USB 2.0.

Short summary description Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U Laptop 31.8 cm (12.5") HD 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U Laptop 31.8 cm (12.5") HD 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X240, Intel® Core™ i5, 1.9 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U Laptop 31.8 cm (12.5") HD 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U Laptop 31.8 cm (12.5") HD 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X240. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1.9 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Plastic
Market positioning
Business
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Dual-screen
No
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4300U
Processor cores
2
Processor threads
4
Processor boost frequency
2.9 GHz
Processor frequency *
1.9 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4300 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Mini DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1ED
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
76308
Conflict-Free processor
Yes
Battery
Number of battery cells
3+3
Battery life (max)
8.7 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 2438 m
Sustainability
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
305.5 mm
Depth
208.5 mm
Height
19.9 mm
Weight *
1.42 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 02:16:59
Uk has collected 73 expert reviews for Lenovo ThinkPad X240 Laptop 31.8 cm (12.5") HD Intel® Core™ i5 i5-4300U 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-24 02:16:59
The Lenovo ThinkPad X240 Ultrabook is what we like to call the miniature version of the ThinkPad T440s. It's very much a similar product in terms of design and features, but in a smaller, 12.5in form factor that's more portable and easier to carry around...
Good Slim and solid design, Very good keyboard, Battery life, In-built features...
Bad Keyboard not backlit by default, Some keys are smaller compared to the previous model, Virtual TrackPoint buttons are not comfortable...
Bottom line Lenovo's ThinkPad X240 is a 12.5in Ultrabook that's small and sturdy, yet comfortable to use. Most importantly, it's a very reliable machine, and it has a dual battery system that allows for a very long run time away from an outlet. It's one of the best l...
90%
ultrabooknews.com
Updated:
2014-05-24 02:16:59
The Lenovo Thinkpad X240 has the opportunity to be a classic mobile road-warrior device. With hot-swap battery configurations up to nearly 100Wh and Haswell processors you can expect the best battery...
0%
ultrabookreview.com
Updated:
2014-06-29 03:50:35
The Lenovo ThinkPad X240 is what we could call a classic road-warrior. It comes with a rugged body, yet fairly light and compact, the simple looks familiar to the ThinkPad Line, Intel Haswell hardware and a large swappable battery that can push the laptop...
Bottom line I can't draw final conclusions on this AMD version of the Acer Swift 3 based on this sample that did not perform to the best of the platform's abilities.However, based on the few other reviews of these Raven Ridge builds available out there (one, two), th...
0%
techradar.com
Updated:
2014-06-29 03:50:35
Since IBM let it go, Lenovo has gone to great lengths to keep the ThinkPad brand alive and well-regarded. The ThinkPad X240, a no-nonsense, 12.5-inch business-grade ultrabook, is no exception. That's not to say that this professional laptop doesn't try so...
Good Tons of ports for size, Hot swappable batteries, Great fingerprint reader...
Bad Dense for small size, Easily out specced, Squishy keyboard, Poor value...
Bottom line For me, that price is too steep when competitors like the MacBook Air offer all-day endurance in a larger, lighter frame. The ThinkPad X240 is inarguably an impressive display of what's possible in mobile computing today. You'll find few, if any, other l...
60%
itreviews.com
Updated:
2014-06-29 03:50:35
Lenovo ThinkPad laptops have long been a favorite of business users on the go, and for good reason. They have a long history of durability and solid performance, and their keyboards are arguably the best on the planet. The new Lenovo ThinkPad X240 has the...
Bottom line The Lenovo ThinkPad X240 is a powerful business laptop sporting a Core i5 Haswell CPU, a 12.5-inch IPS touch-screen display, and a whopping 15 hours of battery life...
80%
techradar.com/au/
Updated:
2014-06-29 03:50:35
Since IBM let it go, Lenovo has gone to great lengths to keep the ThinkPad brand alive and well-regarded. The ThinkPad X240, a no-nonsense, 12.5-inch business-grade ultrabook, is no exception. That's not to say that this professional laptop doesn't try so...
Good Tons of ports for size, Hot swappable batteries, Great fingerprint reader...
Bad Dense for small size, Easily out specced, Squishy keyboard, Poor value...
Bottom line For a 12.5-inch machine, the ThinkPad X240 is an impressive mobile workhorse, but not for its internals. No, this ultrabook's specs are easily outclassed by its competitors. What's more compelling here is the amount of hardware features and connectivity o...
60%
Digitaltrends.com
Updated:
2014-06-29 03:50:35
Lenovo's ThinkPad X240 business laptop doesn't offer much in the way of drastic changes from the previous-generation X230. But that's largely because that laptop, like the earlier X200 models that preceded it, was one of—if not the —best compact business...
Good Sturdy shell, Excellent keyboard, Bright IPS display, Long battery life with extended battery, Larger wrist rest and touchpad...
Bad Low-res display comes standard, Keys are a bit slippery, Bottom can get hot under heavy use, Competing PCs offer longer standard warranty...
Bottom line There's a lot to like about the X240—especially if Lenovo delivers on the optional 1080p IPS panel in the near future. The company has tweaked a few things here and there, mostly for the better (although we still miss the rubber-like lid), while leaving...
60%
thunderbaylive.com
Updated:
2014-08-06 08:25:46
Lisa Gade reviews the Lenovo ThinkPad X240 business Ultrabook. The latest X series 12.5″ laptop from Lenovo might not be super-thin but it packs a lot of ports and expansion including 2 USB 3.0 ports, a mini DisplayPort, VGA, RJ45 Ethernet, a full size SD...
0%
pcworld.co.nz
Updated:
2016-04-04 16:46:35
The Lenovo ThinkPad X240 Ultrabook is what we like to call the miniature version of the ThinkPad T440s. It's very much a similar product in terms of design and features, but in a smaller, 12.5in form factor that's more portable and easier to carry around...
Good Slim and solid design, Very good keyboard, Battery life, In-built features...
Bad Keyboard not backlit by default, Some keys are smaller compared to the previous model, Virtual TrackPoint buttons are not comfortable...
Bottom line There's no doubt that the Lenovo ThinkPad X240 is one of the best small laptops on the market. Despite its small size, it doesn't really compromise user comfort — it's especially good for long sessions of typing. We love the overall look of it, the sturdy...
90%
pcper.com
Updated:
2014-05-24 02:16:59
Alongside our T440s review unit was something slightly smaller and dear to our hearts: the latest entry in the ThinkPad X series of notebooks. Seeing as this very review is being typed on a Lenovo X220, our interest was piqued by the latest refinem...
Bottom line Unlike the X230, which merely substituted the traditional (and excellent) ThinkPad keyboard with a nearly-equivalent AccuType Chiclet-style model, the X240 brings some pretty striking changes to the table—and not all of them are necessarily positive.  For...
0%
pcworld.com_techhive.com
Updated:
2014-05-24 02:16:59
If Lenovo's spendy ThinkPad X1 Carbon is the laptop every corporate drone craves, Lenovo's thrifty ThinkPad X240 is the laptop their employer is more apt to spring for (assuming, of course, that the company's IT department has standardized on Lenovo and n...
Good Durable glass-fiber chassis, Hot-swappable battery, All the I/O ports you could ask for...
Bad Disappointing 1366 by 768 display, Keyboard not up to ThinkPad standard, Weak speakers...
Bottom line The solidly designed Lenovo X240 Thinkpad features fourth-generation Intel Core processors and hot-swappable batteries. But its display resolution of just 1366 by 768 is disappointing at this price point...
70%
mobilephonereviewss.com
Updated:
2014-05-24 02:16:59
Though the ThinkPad X240 isn't as skinny as the X1 Carbon and some competing Ultrabooks, we forgive it since the extra space allows for those upgradable internal components and for the excellent keyboard. While the keyboards on the Yoga series of ThinkPad...
0%
notebookcheck.net
Updated:
2014-05-24 02:16:59
The Lenovo ThinkPad X240 is the direct successor to the ThinkPad X230 , offering a wealth of exciting novelties. While the ThinkPad X230 looked pretty much the same as the ThinkPad X220, the ThinkPad X240 comes with a completely redesigned chassis - a mov...
Good Keyboard, Display, Battery life, Power Bridge system, Noise emissions, Mobility...
Bad Connectivity, Localized build quality issues, Clickpad buttons, Throttling issues while under full load...
Bottom line Lenovo ThinkPad X240 with an Intel Core i7-4600U CPU and an IPS displayAll in all, the Lenovo ThinkPad X240 is a well-made ultrabook with typical business-friendly characteristics. Security features, build quality, variety of ports, expandability and the...
88%
notebookcheck.net
Updated:
2014-06-14 02:26:32
We could not criticize a lot when we reviewed the Lenovo ThinkPad X240 a couple of months ago: Great build quality, excellent mobility, comprehensive security features – even the very high retail price seemed somewhat justified. In the meantime, the high...
Good Solid case, Excellent keyboard, Bright IPS display with wide viewing angles, High application performance, Low system noise, Integrated LTE module, 3-year warranty...
Bad Only 2x USB 3.0, No dedicated mouse buttons, Poor speakers, Very high price...
Bottom line Lenovo ThinkPad X240Let us start our verdict with the important question Is the Full HD display worth the additional charge of almost 100 Euros (~$136) or not? For everyone who often uses large Excel sheets on the road and many applications simultaneously...
85%
mobiletechreview.com
Updated:
2014-06-19 03:21:36
The ThinkPad X Series has always been among our favorites for their blend of extreme portability, durability and fantastic keyboards. We also appreciated the Wacom pen option, but with the new ThinkPad X240, that feature has migrated to the also 12.5" Thi...
Good Durable build, compact, plenty of ports for a small laptop. Bridge Battery system means very long battery life with optional secondary batteries...
Bad Gone are the full mobile CPUs found in early gen X2xx models. Buttonless trackpad may be off-putting to diehard ThinkPad users...
Bottom line The X240 is for those of you who want larger laptop amenities in a small chassis, from the internal upgrade possibilities to plenty of ports. It's rare to see wired RJ-45 Ethernet on a 12.5" machine for example, and the Lenovo also has a mini DisplayPort...
80%
computershopper.com
Updated:
2014-06-29 03:50:35
& Design Messing with a winning formula is always a dicey proposition (just ask the New England Patriots), so in updating its popular ThinkPad X series ultraportable, Lenovo took a measured approach. The X240 ultrabook retains the essential goodness o...
Good Ridiculously long battery life with hot-swappable battery, Excellent keyboard and touch screen, Solid all-around performance, Laundry list of extra features...
Bad Better configurations grow pricey, No HDMI and only two USB ports, Touch pad can miss clicks, Only one memory slot (8GB max), Low-res Webcam...
Bottom line The latest-generation ThinkPad X240 delivers the features and durability you'd expect, along with astonishing battery life. A few design choices won't be to everyone's liking, but on balance this is one of the best business ultrabooks you can buy...
90%
pcmag.com
Updated:
2014-06-29 03:50:35
Lenovo ThinkPad laptops have long been a favorite of business users on the go, and for good reason. They have a long history of durability and solid performance, and their keyboards are arguably the best on the planet. The new Lenovo ThinkPad X240$1,205.0...
Good Solid performance. Incredible battery life. Responsive touch screen. Sturdy design.
Bad Low-resolution display. Pricey...
Bottom line The Lenovo ThinkPad X240 is a powerful business laptop sporting a Core i5 Haswell CPU, a speedy solid-state drive, and a 12.5-inch IPS touch-screen display. You'll pay top dollar for this well-built ultrabook, but it'll give you over 15 hours of battery...
80%
techreviewsource.com
Updated:
2014-06-29 03:50:35
The all-new Lenovo ThinkPad X240 is a lightweight business-oriented laptop that delivers extremely long battery life, decent performance and a touch screen display. For business-use, the design is absolutely perfect but it does have a lower than average s...
Good Sturdy design, Extremely long battery life, Good performance, Touch screen display...
Bad Lowerresolution display, Keyboard is mushy...
80%
Laptopmag.com
Updated:
2014-06-29 03:50:35
Lenovo's X200 series of lightweight ThinkPads have long been some of the most lightweight, long-lasting business laptops on the market. The 12.5-inch ThinkPad X240 takes portable productivity to the next level with a powerful Intel 4th Generation Core Ser...
Good Longest battery life available, Durable design, Comfortable palm rest, Wide viewing angles...
Bad Low-res screen comes standard, Weak audio...
Bottom line The Lenovo ThinkPad X240 delivers amazing battery life, powerful performance and a durable design, making it the best business ultraportable yet...
80%
slashgear.com
Updated:
2014-06-29 03:50:35
Lenovo has launched a new addition to its X-Series of laptops, the business-chic X240. This small laptop features a 12.5-inch display and some new perks in the lineup, among them being a very large trackpad, new cover paint, and some Windows 8-related...
Bottom line The Lenovo ThinkPad X240 is a small, robust, and all-around solid laptop that offers everything you need in a small system without being boisterous or in your face about it. The feel of the laptop is excellent, being a nice mixture of lightweight and...
0%
zdnet.com
Updated:
2015-04-17 03:33:42
Lenovo knows plenty about designing notebooks for business users, and the ThinkPad X240 brings the popular ThinkPad X2x0 ultrabook series right up to date. There are some impressive features in the ThinkPad X240, including a touchscreen option and a choic...
Good Tough build, Plenty of configuration options, Solid performance, Integrated mobile broadband option, Twin battery configuration delivers long battery life...
Bad Relatively heavy, Higherend configurations are expensive...
Bottom line The Lenovo ThinkPad X240 impresses on every front. The configuration options are plentiful with touchscreen, HDD/SSD, mobile broadband and different Windows versions all in the mix. We like the legacy VGA port, the usable keyboard, the tried-and-trusted d...
85%
networkworld.com
Updated:
2015-05-16 06:32:40
The ThinkPad X240 is the latest X-series laptop from Lenovo. We take the touchscreen version of the 12.5-inch laptop through the paces to see how it fares as a business tool.The ThinkPad X240 is the newest ultrabook from Lenovo designed with business user...
Bottom line HomeSmall BusinessLenovo ThinkPad X240 a Sleek Touchscreen Ultrabook Tough Enough for BusinessEmail a friendToUse commas to separate multiple email addressesFromCheck out this article I found on Network World.Privacy PolicyThank youYour message has been s...
0%