Lenovo ThinkPad X240, Intel® Core™ i5, 1.6 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 180 GB
Lenovo ThinkPad X240. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 8.1 Pro. Product colour: Black