Lenovo logo

Lenovo ThinkPad X1 Carbon Touch Win8.1 US Intel® Core™ i7 i7-4600U Ultrabook 35.6 cm (14") Touchscreen 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7392
Info modified on:
29 Jan 2025, 18:55:52
Short summary description Lenovo ThinkPad X1 Carbon Touch Win8.1 US Intel® Core™ i7 i7-4600U Ultrabook 35.6 cm (14") Touchscreen 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black:

Lenovo ThinkPad X1 Carbon Touch Win8.1 US, Intel® Core™ i7, 2.1 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 8 GB, 512 GB

Long summary description Lenovo ThinkPad X1 Carbon Touch Win8.1 US Intel® Core™ i7 i7-4600U Ultrabook 35.6 cm (14") Touchscreen 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black:

Lenovo ThinkPad X1 Carbon Touch Win8.1 US. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4600U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.