Lenovo logo

Lenovo ThinkPad X1 Carbon (2nd Gen) Intel® Core™ i5 i5-4300U Ultrabook 35.6 cm (14") Touchscreen Quad HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22543
Info modified on:
22 Apr 2025, 18:02:38
Short summary description Lenovo ThinkPad X1 Carbon (2nd Gen) Intel® Core™ i5 i5-4300U Ultrabook 35.6 cm (14") Touchscreen Quad HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Black:

Lenovo ThinkPad X1 Carbon (2nd Gen), Intel® Core™ i5, 1.9 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad X1 Carbon (2nd Gen) Intel® Core™ i5 i5-4300U Ultrabook 35.6 cm (14") Touchscreen Quad HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Black:

Lenovo ThinkPad X1 Carbon (2nd Gen). Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.