Lenovo logo

Lenovo ThinkPad T500 Intel® Core™2 Duo P8600 39.1 cm (15.4") 3 GB DDR3-SDRAM 160 GB AMD Radeon HD 3650 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125557
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad T500 Intel® Core™2 Duo P8600 39.1 cm (15.4") 3 GB DDR3-SDRAM 160 GB AMD Radeon HD 3650 Windows Vista Business:

Lenovo ThinkPad T500, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4"), 3 GB, 160 GB, Windows Vista Business

Long summary description Lenovo ThinkPad T500 Intel® Core™2 Duo P8600 39.1 cm (15.4") 3 GB DDR3-SDRAM 160 GB AMD Radeon HD 3650 Windows Vista Business:

Lenovo ThinkPad T500. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 3650. Operating system installed: Windows Vista Business. Weight: 2.63 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.