Lenovo ThinkPad T500, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 2 GB, 160 GB, Windows XP Professional
Lenovo ThinkPad T500. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 3650. Operating system installed: Windows XP Professional. Weight: 2.63 kg