Lenovo logo

Lenovo EXP395 disk array 0 TB Rack (3U)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46508
Info modified on:
14 Jun 2019, 12:51:30
Short summary description Lenovo EXP395 disk array 0 TB Rack (3U):

Lenovo EXP395, 0 TB, HDD, Serial ATA, 38.6 kg, Rack (3U)

Long summary description Lenovo EXP395 disk array 0 TB Rack (3U):

Lenovo EXP395. Total installed storage capacity: 0 TB, Installed storage drive type: HDD, Storage drive interface: Serial ATA. Chassis type: Rack (3U). Number of storage drives supported: 16, Supported storage drive types: HDD. Width: 482.6 mm, Depth: 571.5 mm, Height: 129.5 mm, Weight: 38.6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.