Lenovo logo

Lenovo ThinkCentre Edge 71 Intel Pentium G G630 2 GB DDR3-SDRAM 320 GB FreeDOS Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82346
Info modified on:
23 Jul 2024, 21:15:05
Short summary description Lenovo ThinkCentre Edge 71 Intel Pentium G G630 2 GB DDR3-SDRAM 320 GB FreeDOS Tower PC Black:

Lenovo ThinkCentre Edge 71, 2.7 GHz, Intel Pentium G, 2 GB, 320 GB, DVD-RW, FreeDOS

Long summary description Lenovo ThinkCentre Edge 71 Intel Pentium G G630 2 GB DDR3-SDRAM 320 GB FreeDOS Tower PC Black:

Lenovo ThinkCentre Edge 71. Processor frequency: 2.7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Chassis type: Tower. Product type: PC. Weight: 6.5 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.