Lenovo logo

Lenovo IdeaPad K1 ARM 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19540
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo IdeaPad K1 ARM 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, Grey:

Lenovo IdeaPad K1, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 1 GB, Android, Black, Grey

Long summary description Lenovo IdeaPad K1 ARM 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, Grey:

Lenovo IdeaPad K1. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1 GHz, Processor family: ARM, Processor model: Cortex-A9. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 740 g. Operating system installed: Android. Product colour: Black, Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.