Lenovo ThinkEdge SE10, 1.4 GHz, Intel Atom®, X6214RE, 4 GB, 256 GB, Windows LTSC
Lenovo ThinkEdge SE10. Processor frequency: 1.4 GHz, Processor family: Intel Atom®, Processor model: X6214RE. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows LTSC, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black