Lenovo logo

Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Celeron® 7305 8 GB DDR4-SDRAM 256 GB SSD Linux Mini PC Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2923
Info modified on:
26 Nov 2024, 11:21:46
Short summary description Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Celeron® 7305 8 GB DDR4-SDRAM 256 GB SSD Linux Mini PC Black:

Lenovo ThinkCentre neo 50q Gen 4 Thin Client, 1.1 GHz, Intel® Celeron®, 7305, 8 GB, 256 GB, Linux

Long summary description Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Celeron® 7305 8 GB DDR4-SDRAM 256 GB SSD Linux Mini PC Black:

Lenovo ThinkCentre neo 50q Gen 4 Thin Client. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron®, Processor model: 7305. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Linux. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.11 kg. Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.