Lenovo ThinkCentre neo 50q Gen 4, Intel® Core™ i5, i5-13420H, 16 GB, 256 GB, Windows 11 Pro, 64-bit
Lenovo ThinkCentre neo 50q Gen 4. Processor family: Intel® Core™ i5, Processor model: i5-13420H. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.11 kg. Product colour: Black