Lenovo logo

Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-1240P 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6278
Info modified on:
19 Feb 2025, 10:53:50
Short summary description Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-1240P 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black:

Lenovo ThinkCentre neo 30a, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 512 GB, Black

Long summary description Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-1240P 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black:

Lenovo ThinkCentre neo 30a. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Product colour: Black

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.