Lenovo logo

Lenovo ThinkCentre M80t Intel® Core™ i9 i9-12900 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6037
Info modified on:
17 Jun 2024, 19:38:52
Short summary description Lenovo ThinkCentre M80t Intel® Core™ i9 i9-12900 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black:

Lenovo ThinkCentre M80t, Intel® Core™ i9, i9-12900, 16 GB, 1 TB, DVD±RW, Windows 11 Pro

Long summary description Lenovo ThinkCentre M80t Intel® Core™ i9 i9-12900 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black:

Lenovo ThinkCentre M80t. Processor family: Intel® Core™ i9, Processor model: i9-12900. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro. Power supply: 260 W. Chassis type: Tower. Product type: PC. Weight: 5.9 kg. Product colour: Black

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.