Lenovo logo

Lenovo ThinkCentre M70q Gen 3 Intel® Pentium® Gold G7400T 4 GB DDR4-SDRAM 128 GB SSD Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27108
Info modified on:
14 Jun 2024, 00:47:32
Short summary description Lenovo ThinkCentre M70q Gen 3 Intel® Pentium® Gold G7400T 4 GB DDR4-SDRAM 128 GB SSD Mini PC Black:

Lenovo ThinkCentre M70q Gen 3, Intel® Pentium® Gold, G7400T, 4 GB, DDR4-SDRAM, 128 GB, SSD

Long summary description Lenovo ThinkCentre M70q Gen 3 Intel® Pentium® Gold G7400T 4 GB DDR4-SDRAM 128 GB SSD Mini PC Black:

Lenovo ThinkCentre M70q Gen 3. Processor family: Intel® Pentium® Gold, Processor model: G7400T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 710. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.25 kg. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.