Lenovo logo

Lenovo ThinkCentre neo 50s Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 512 GB SSD SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Lenovo
Product views:
337
Info modified on:
23 Jul 2025, 14:03:14
Short summary description Lenovo ThinkCentre neo 50s Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 512 GB SSD SFF PC Black:

Lenovo ThinkCentre neo 50s, 2.1 GHz, Intel® Core™ i7, i7-12700, 8 GB, DDR4-SDRAM, 512 GB

Long summary description Lenovo ThinkCentre neo 50s Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 512 GB SSD SFF PC Black:

Lenovo ThinkCentre neo 50s. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-12700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Wi-Fi. Power supply: 260 W. Chassis type: SFF. Product type: PC. Weight: 4.5 kg. Product colour: Black

Video
Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.