Lenovo logo

Lenovo ThinkSmart Core for Logitech Intel® Core™ i5 i5-1145G7E 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black, Red

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36021
Info modified on:
10 Oct 2024, 13:45:19
Short summary description Lenovo ThinkSmart Core for Logitech Intel® Core™ i5 i5-1145G7E 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black, Red:

Lenovo ThinkSmart Core for Logitech, 1.5 GHz, Intel® Core™ i5, i5-1145G7E, 8 GB, 256 GB, Windows 10 IoT Enterprise

Long summary description Lenovo ThinkSmart Core for Logitech Intel® Core™ i5 i5-1145G7E 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black, Red:

Lenovo ThinkSmart Core for Logitech. Processor frequency: 1.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-1145G7E. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 IoT Enterprise, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.