Lenovo V35s-07ADA, 2.6 GHz, AMD Ryzen™ 3, 3250U, 8 GB, 256 GB, Windows 11 Pro
Lenovo V35s-07ADA. Processor frequency: 2.6 GHz, Processor family: AMD Ryzen™ 3, Processor model: 3250U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: SFF. Product type: PC. Product colour: Black