Lenovo logo

Lenovo ThinkSmart Hub for Microsoft Teams Rooms Intel® Core™ i5 i5-8365U 25.6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25336
Info modified on:
10 Aug 2024, 11:56:29
Short summary description Lenovo ThinkSmart Hub for Microsoft Teams Rooms Intel® Core™ i5 i5-8365U 25.6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkSmart Hub for Microsoft Teams Rooms, 25.6 cm (10.1"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 IoT Enterprise

Long summary description Lenovo ThinkSmart Hub for Microsoft Teams Rooms Intel® Core™ i5 i5-8365U 25.6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkSmart Hub for Microsoft Teams Rooms. Product type: All-in-One PC. Display diagonal: 25.6 cm (10.1"), HD type: Full HD, Display resolution: 1920 x 1200 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1.6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 IoT Enterprise. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.