Lenovo logo

Lenovo V55t AMD Ryzen™ 3 3200G 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65528
Info modified on:
11 Nov 2024, 17:03:47
Short summary description Lenovo V55t AMD Ryzen™ 3 3200G 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black:

Lenovo V55t, 3.6 GHz, AMD Ryzen™ 3, 3200G, 4 GB, 1 TB, DVD±RW

Long summary description Lenovo V55t AMD Ryzen™ 3 3200G 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black:

Lenovo V55t. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 3, Processor model: 3200G. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon Vega 8. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 6.85 kg. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.