Lenovo logo

Lenovo V530t Intel® Core™ i5 i5-9400 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41277
Info modified on:
25 Mar 2025, 14:29:43
Short summary description Lenovo V530t Intel® Core™ i5 i5-9400 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower PC Black:

Lenovo V530t, 2.9 GHz, Intel® Core™ i5, 16 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo V530t Intel® Core™ i5 i5-9400 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower PC Black:

Lenovo V530t. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.