Lenovo ThinkCentre M75s, 3.6 GHz, AMD Ryzen™ 7 PRO, 8 GB, 256 GB, DVD±RW, Windows 10 Pro
Lenovo ThinkCentre M75s. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 7 PRO, Processor model: 3700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon 520. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 210 W. Chassis type: SFF. Product type: PC. Product colour: Black