Lenovo ThinkCentre M90n-1 Nano IoT, 2.1 GHz, Intel® Core™ i3, i3-8145U, 4 GB, 256 GB, Windows 10 Pro
Lenovo ThinkCentre M90n-1 Nano IoT. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8145U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 720 g. Product colour: Black