Lenovo logo

Lenovo ThinkCentre M90n Nano IoT Intel® Core™ i3 i3-8145U 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22262
Info modified on:
14 Jun 2024, 18:58:08
Short summary description Lenovo ThinkCentre M90n Nano IoT Intel® Core™ i3 i3-8145U 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Mini PC Black:

Lenovo ThinkCentre M90n Nano IoT, 2.1 GHz, Intel® Core™ i3, i3-8145U, 4 GB, 128 GB, Windows 10 Home

Long summary description Lenovo ThinkCentre M90n Nano IoT Intel® Core™ i3 i3-8145U 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Mini PC Black:

Lenovo ThinkCentre M90n Nano IoT. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8145U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Weight: 720 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.