Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A70z 48.3 cm (19") 1440 x 900 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Black Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre A70z
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1186A4S
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14244
This statistic is based on the 91610 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89568 free Open Icecat users.
Info modified on: 18 May 2020 14:23:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Lenovo ThinkCentre A70z 48.3 cm (19") 1440 x 900 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Black Windows 7 Professional :
The short editorial description of Lenovo ThinkCentre A70z 48.3 cm (19") 1440 x 900 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Black Windows 7 Professional

ThinkCentre A70z, Intel Core 2 Duo E7500 (3M Cache, 2.93 GHz, 1066 MHz FSB), 2GB, 320GB HDD, 19.0" 1440x900 LCD, Intel GMA X4500, DVD-RW, Gigabit Ethernet, Windows 7 Pro
More>>>
Lenovo ThinkCentre A70z 48.3 cm (19") 1440 x 900 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Black Windows 7 Professional:
The official marketing text of Lenovo ThinkCentre A70z 48.3 cm (19") 1440 x 900 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Black Windows 7 Professional as supplied by the manufacturer

All-in-one solution has all the power your customers need in one small package
The new Lenovo ThinkCentre® A70z all-in-one consolidates a traditional desktop and monitor into a single, sleek unit. It saves up to 70% desk space and up to $65 per year on power bills, keeping it ahead of an industry that’s moving towards smaller, power-saving desktops. The feature-rich A70z comes with the legendary Think quality, service support and ease-of-use, and is ideal for businesses that require PCs that are easy to set up and service, booting straight from the box in under three minutes. Starting at just $499, the A70z is a smarter choice than many entry level conventional desktops.

Short summary description Lenovo ThinkCentre A70z 48.3 cm (19") 1440 x 900 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Black Windows 7 Professional:
This short summary of the Lenovo ThinkCentre A70z 48.3 cm (19") 1440 x 900 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Black Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre A70z, 48.3 cm (19"), Intel® Core™2 Duo, 2 GB, 320 GB, Windows 7 Professional, Black

Long summary description Lenovo ThinkCentre A70z 48.3 cm (19") 1440 x 900 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Black Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkCentre A70z 48.3 cm (19") 1440 x 900 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Black Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkCentre A70z. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 2.93 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics adapter model: Intel® GMA X4500. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.93 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor cache
3 MB
Processor cache type
L2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® G41 Express
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1066 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA X4500
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ports & interfaces
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Trial software
Microsoft Office Ready 2007 Norton Internet Security
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader Adobe Flash Player Creator Business Edition Intervideo WinDVD Online Data Backup Product Recovery PC-Doctor for WinPE Skype Sun JRE ThinkVantage Message Center Plus ThinkVantage Productivity Center ThinkVantage Power Manager ThinkVantage System Update ThinkVantage Toolbox
Weight & dimensions
Width *
The measurement or extent of something from side to side.
472 mm
Depth *
The distance from the front to the back of something.
73 mm
Height *
The measurement of the product from head to foot or from base to top.
356 mm
Packaging content
Mouse included
A mouse is included with this product.
Yes
Keyboard included
A keyboard is part of the bundle/set.
Yes
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Other features
Graphics adapter family
Intel
TV tuner integrated
Device has an in-built TV tuner.
No
Chassis type
The type of rigid framework onto which is the hosuing for device components.
All-in-One
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display included
This product includes a display.
Yes
Floppy drive installed
No
Networking features
Gigabit Ethernet
Optional operating system supplied
Windows XP Professional
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
130 W
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:30:59
Uk has collected 19 expert reviews for Lenovo ThinkCentre A70z 48.3 cm (19") 1440 x 900 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Black Windows 7 Professional and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:30:59
Nl heeft 19 proffesionele recensies verzameld voor Lenovo ThinkCentre A70z 48,3 cm (19") 1440 x 900 Pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Zwart Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:30:59
Fr a recueilli 19 avis d’experts pour Lenovo ThinkCentre A70z 48,3 cm (19") 1440 x 900 pixels Intel® Core™2 Duo 2 Go DDR2-SDRAM 320 Go Intel® GMA X4500 Noir Windows 7 Professional et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:30:59
De hat 19 Expertenmeinungen über Lenovo ThinkCentre A70z 48,3 cm (19 Zoll) 1440 x 900 Pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Schwarz Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:30:59
Testseek ha raccolto 19 recensioni da parte di esperti per Lenovo ThinkCentre A70z 48,3 cm (19") 1440 x 900 Pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Nero Windows 7 Professional e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:30:59
Es ha coleccionado 19 opiniones de expertos para Lenovo ThinkCentre A70z 48,3 cm (19") 1440 x 900 Pixeles Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Negro Windows 7 Professional y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:30:59
Dk har samlet 19 ekspertanmeldelser for Lenovo ThinkCentre A70z 48,3 cm (19") 1440 x 900 pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Sort Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:30:59
Se har samlat in 19 experttester för Lenovo ThinkCentre A70z 48,3 cm (19") 1440 x 900 pixlar Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Svart Windows 7 Professional och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-14 19:30:59
The ThinkCentre A70z is the first all-in-one PC we've seen from Lenovo in quite some time. It doesn't look as flash as other all-in-one PCs and bears more than a passing resemblance to the company's ThinkPad laptops with its boxy, black design. It may...
Bottom line Lenovo's ThinkCentre A70z is a well designed all-in-one for office work, but it lacks a display that can make the most of your photos and videos...
60%
pcadvisor.co.uk
Updated:
2011-08-14 19:30:59
Product Code: VDAAEUK The Lenovo ThinkCentre A70z is an all-in-one desktop PC that's designed to save space yet still provide good performance when running office applications. It's aimed at business users, but its compact footprint and the ease with...
Bottom line The Lenovo ThinkCentre A70z is a little underdone considering it doesn't have an SD card slot or built-in wireless networking, but it's nevertheless a zippy machine on which you can comfortably run office applications and more. It will cope with i...
70%
itpro.co.uk
Updated:
2011-08-14 19:30:59
Despite its neat all-in-one design, the A70z won’t set hearts a flutter. It is, in many senses, thoroughly unremarkable, but it is also an effective office machine with headroom for slightly more demanding uses. The display isn’t the best we’ve ever se...
67%
goodgearguide.com.au
Updated:
2011-11-05 07:42:49
Lenovo's ThinkCentre A70z (1165A2M) is an all-in-one desktop PC that's designed to save space yet still provide good performance when running office applications. It's aimed at business users, but its compact footprint and the ease with which it can be set up should also appeal to students and families who don't want anything too fancy. The Lenovo's ThinkCentre A70z (1165A2M) is very much a workhorse PC devoid of bells and whistles, not to mention modern conveniences such an SD card reader...
Good Good speed, small footprint, nice screen...
Bad No built-in Wi-Fi, no SD card reader...
Bottom line Lenovo's ThinkCentre A70z is designed primarily for business users, but it's also good value for students and home users who want something inexpensive that will be quick and won't take up much space. It performed well in our tests and will be suitable fo...
70%
tweaktown.com
Updated:
2014-04-18 01:22:25
Lenovo, the world’s fourth largest vendor of personal computers, purchased IBM’s PC division in 2005 for the handsome sum of $1.75 billion, and along with it the widely recognized ThinkPad moniker. Lenovo has picked up the ball and run with Think...
Bottom line Though the ThinkCentre A70z is part of Lenovo’s business line, it offers plenty of functionality for the home user. The system’s compact footprint, quiet performance, and reasonable price make it a good choice for everyday computing. However, with t...
86%
tech2.com
Updated:
2011-08-14 19:30:58
Lenovo took over IBM and is relatively new in comparison. IBM’s ThinkCentre and ThinkPad series were always known to be workhorses. Now Lenovo’s All-in-One PC solutions also have usually done quite well and they obviously want to carry the trend fo...
Bottom line While the performance of the A70z is average, it should be noted that this All-in-One is not meant to deliver a lot in terms of performance. However, we’re judging the performance in terms of its price. At Rs. 33,200 which this model of the A70z is pri...
55%
pcquest.ciol.com
Updated:
2011-08-14 19:30:58
Lenovo has launched their all in one PCs, with no separate CPU box and monitor, which is compact and also conserves electricity. Lenovo A70z includes a 19" Matte finish LCD display with a maximum resolution of 1400x900 pixels and is powered by Intel Co...
Bottom line Overall, the A70z isn't very impressive with its specifications, but does provide enough to satisfy the needs of an average user.. Page(s) 1 I am interested in more information about this productI am interested in buying this productPrintCommentEm...
0%
pcworld.in
Updated:
2011-08-14 19:30:58
The Lenovo ThinkCentre A70z is a space-saving all-in-one business desktop PC that offers good performance and makes a strong case for an office PC. It comes with a 19-inch matte screen and some useful business software.Design & LooksThe ThinkCentre A70...
Good Very well built, Glossfree, Nice matte screen, Useful business software...
Bad No SD card slot, No VGA port...
Bottom line The Lenovo ThinkCentre A70z is a rugged business all-in-one desktop PC with a compact design. It has a nice matte screen, offers good performance, features, and comes with useful proprietary software for a price of Rs. 35,800. Between the Dell Vostro...
74%
geardiary.com
Updated:
2011-08-14 19:30:58
The Lenovo ThinkCentre A70z 1165 as a Digital Picture Frame With Benefits; Why Not?! Posted on 26 April 2010 by Judie Lipsett At the end of 2008 I bought my first digital picture frame, the Gigantor 15″ from Think Geek, which at the time was one of t...
Good All-in-one unit takes up very little space, screen is brilliant and large enough for easily viewing photos from across a large room, functions extremely well as a dedicated multimedia machine and as a desktop computer, in my setup it serves as an info hub...
Bad If used as a desktop computer, 4GB would have been better, but you can upgrade for <$100; included keyboard and mouse are very basic...
0%
computershopper.com
Updated:
2011-08-14 19:30:58
Business owners, do your current lineup of productivity PCs boot at a snail's pace? Did you skip Windows Vista in favor of holding on to your roster of now-ancient XP-powered, Celeron- and Pentium-saddled towers? If so, Lenovo’s business-cent...
Good Relatively strong components, Swift productivity performer, Very fast boot time, Compact design...
Bad Uninspiring aesthetics, Somewhat pricey...
Bottom line The business-centric A70z tackles productivity chores better than similarly priced all-in-ones, and it boots quickly out-of-the-box. Though it's bland-looking, its integrated power supply and wireless peripherals make it a good choice for cramped offi...
78%
the-gadgeteer.com
Updated:
2011-08-14 19:30:58
This entry is part 6 of 6 in the series A Week with the HTC IncredibleRegular readers of The Gadgeteer are familiar with the fact that I’m a Mac person. My main computer for the past several years has been an iMac. I upgraded last year to the 27″ versi...
Good Compact all in one design, Fast boot times, Easy setup, 6 USB ports...
Bad No Bluetooth, Constant hard drive access noises, No secondary video output port...
0%
chipchick.com
Updated:
2011-08-14 19:30:58
The Lenovo ThinkCentre A70z is a compact, and very affordable new All-in-one PC that is aimed at small businesses. The device is designed with the similar signature industrial matte black plastic aesthetics of Lenovo’s ThinkPad notebooks. The A70z...
Good Much better value than a nettop for not much more money, saves company’s not only space, but also saves them money, clean design, solid feature set, better expandability options than with most AIO’s, great support and warranty, overall a good business machine with a healthy amount of multimedia prowess...
Bad Lacks an SD card slot, lacks a video output port for running a dualmonitor setup, no firewire or eSata ports...
Bottom line Although the A70z was originally designed for large enterprises, mainstream and small businesses, Lenovo has since then realized that the A70z is also well suited for education institutions too. And we imagine that these systems would hold up great in...
0%
slashgear.com
Updated:
2011-08-14 19:30:59
Lenovo’s attempts at all-in-one PCs have so far been confined to their consumer-centric lines, but with the ThinkCentre A70z they’re pushing for your office (or at least your home-office). A sober black monolith with a surprisingly affordable price tag...
0%
pcmag.com
Updated:
2011-08-14 19:30:59
The Lenovo ThinkCentre A70z ($797 list) is an all-in-one PC that's business oriented, rather than consumer-grade, like most all-in-one desktops out there. It features a 19-inch widescreen LCD, which is bigger than all but the most expensive laptops...
Good Business-oriented all-in-one PC. Limited bloatware (just an Office trial). Wireless keyboard and mouse. Serial port. Under $1,000. ThinkVantage Utilities, including rescue and recovery. Integrated power supply.
Bad Less than 1080p resolution. Check your software for Windows 7 compatibility. Keyboard is a little spongy.
Bottom line The Lenovo ThinkCentre A70z can work as the primary PC in your business if you're the sole proprietor, or as the PC for your staff and receptionist. It's an all-in-one business PC that may make "more sense" than other consumer-grade alternatives...
80%
engadget.com
Updated:
2011-08-14 19:30:59
The hallowed Think branding finally spread out to the land of AIOs earlier this year and we just had to wrap our paws around some of that signature matte black plastic to see what's what. The ThinkCentre A70z represents Lenovo's most direct assault on the...
Good Painless setup and fast boot timesDurable and portable constructionDoes what it sets out to do with minimal fuss...
Bad Low resolution for the screen sizeMediocre wireless keyboard and mouse bundleFiddly to upgrade internal components...
Bottom line If it hasn't emerged already, the theme of our experience with the A70z was a singular one of competency. It did what we expected it to do, it contained no nasty surprises, but it also didn't bowl us over with anything particularly special. The unit we re...
0%
silentpcreview.com
Updated:
2011-08-14 19:30:59
We priced out a comparable mini-ITX system at Newegg with a similar screen, peripherals and an OEM copy of Windows 7 Pro; the total came out to be just above $700, similar to street price of the A70Z, so it's pretty good value.
Bottom line Lenovo ThinkCentre A70Z 1165A3U: The A70Z is an effective all-in-one PC for an office environment. With a matte finish 19" LCD, reflection and glare are not an issue, making it easy on the eyes for extended use. Using desktop hardware allowed Lenovo t...
0%
techworld.com
Updated:
2011-08-14 19:30:59
The Lenovo ThinkCentre A70z is very much a workhorse PC devoid of bells and whistles, not to mention modern conveniences such an SD card reader, video ports or an eSATA connection. The model we looked at even lacks a wireless networking adaptor. Howev...
Bottom line The Lenovo ThinkCentre A70z is a little underdone considering it doesn't have an SD card slot or built-in wireless networking, but it's nevertheless a zippy machine on which you can comfortably run office applications and more. It will cope with image...
0%
hardwarecentral.com
Updated:
2011-08-14 19:30:59
Which is prettier, a one-piece or a two-piece? The answer might be different in 's swimsuit issue, but in IT management it's clearly the former: An all-in-one PC and LCD monitor a la Apple's iMac is far more elegant than a conventional desktop plus m...
80%
extrahardware.cz
Updated:
2011-11-05 07:42:37
Integrace nejvyššího stupně zachvátila již i Lenovo. Nový All-In-One desktop Lenovo A70z míří primárně na firemní zákazníky, kteří by měli ocenit jednoduchou obsluhu, spolehlivost nástoje ThinkVantage i kvalitní servis. Stranou by neměla zůstat ani cel...
Bottom line Jednou z mála věcí, které jsme u nového Lenova zatím ještě neprobrali, je hlučnost. Ta se drží na velmi nízké úrovni a ani v zátěži se výrazně nezvyšuje. V tichém prostředí větráček sice uslyšíte, neprojevuje ale žádnými přehnanými pazvuky nebo pištění...
0%
firstpost.com
Updated:
2016-12-28 18:43:08
Lenovo took over IBM and is relatively new in comparison. IBM’s ThinkCentre and ThinkPad series were always known to be workhorses. Now Lenovo’s All-in-One PC solutions also have usually done quite well and they obviously want to carry the trend fo...
Bottom line While the performance of the A70z is average, it should be noted that this All-in-One is not meant to deliver a lot in terms of performance. However, we’re judging the performance in terms of its price. At Rs. 33,200 which this model of the A70z is pri...
55%
pcquest.com
Updated:
2016-12-28 18:43:08
Lenovo has launched their all in one PCs, with no separate CPU box and monitor, which is compact and also conserves electricity. Lenovo A70z includes a 19" Matte finish LCD display with a maximum resolution of 1400x900 pixels and is powered by Intel Co...
Bottom line Overall, the A70z isn't very impressive with its specifications, but does provide enough to satisfy the needs of an average user.. Page(s) 1 I am interested in more information about this productI am interested in buying this productPrintCommentEm...
0%
pcworld.in
Updated:
2016-12-28 18:43:08
The Lenovo ThinkCentre A70z is a space-saving all-in-one business desktop PC that offers good performance and makes a strong case for an office PC. It comes with a 19-inch matte screen and some useful business software.Design & LooksThe ThinkCentre A70...
Good Very well built, Glossfree, Nice matte screen, Useful business software...
Bad No SD card slot, No VGA port...
Bottom line The Lenovo ThinkCentre A70z is a rugged business all-in-one desktop PC with a compact design. It has a nice matte screen, offers good performance, features, and comes with useful proprietary software for a price of Rs. 35,800. Between the Dell Vostro...
74%
Customer service details
Array
X