Lenovo logo

Lenovo ThinkPad Edge E520 Intel® Core™ i7 i7-2640M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6630M Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56697
Info modified on:
25 Jan 2025, 22:48:39
Short summary description Lenovo ThinkPad Edge E520 Intel® Core™ i7 i7-2640M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6630M Windows 7 Home Premium:

Lenovo ThinkPad Edge E520, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad Edge E520 Intel® Core™ i7 i7-2640M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6630M Windows 7 Home Premium:

Lenovo ThinkPad Edge E520. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6630M. Operating system installed: Windows 7 Home Premium. Weight: 2.35 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.