Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25078463 data-sheets &
28594 brands
– register (free)
Laptops
Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2350M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black
Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2350M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo 1141BTU
XML doc
Icecat LIVE: JS for Lenovo 1141BTU
Icecat Live DOC
JSON product data for Lenovo 1141BTU
JSON DOC
CSV product data for Lenovo 1141BTU
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
ThinkPad
Product series:
Edge
Product name:
E420
Product code:
1141BTU
Category:
Laptops
Icecat Product ID:
11126877
Data-sheet quality:
created/standardized by Icecat
Product views:
41144
Info modified on:
22 Jan 2025, 06:23:27
Lenovo 1141BTU (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo 1141BTU
XML doc
Icecat LIVE: JS for Lenovo 1141BTU
Icecat Live DOC
JSON product data for Lenovo 1141BTU
JSON DOC
CSV product data for Lenovo 1141BTU
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE