Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25063849 data-sheets &
28577 brands
– register (free)
Laptops
Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics 3000 Windows 7 Home Premium Black
Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics 3000 Windows 7 Home Premium Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo 114158U
XML doc
Icecat LIVE: JS for Lenovo 114158U
Icecat Live DOC
JSON product data for Lenovo 114158U
JSON DOC
CSV product data for Lenovo 114158U
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
ThinkPad
Product series:
Edge
Product name:
E420
Product code:
114158U
Category:
Laptops
Icecat Product ID:
9086004
Data-sheet quality:
created/standardized by Icecat
Product views:
14038
Info modified on:
28 Jan 2025, 10:17:52
Lenovo 114158U (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo 114158U
XML doc
Icecat LIVE: JS for Lenovo 114158U
Icecat Live DOC
JSON product data for Lenovo 114158U
JSON DOC
CSV product data for Lenovo 114158U
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE