Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 27941682 data-sheets &
29130 brands
– register (free)
Servers
Lenovo ThinkServer TS130 server 250 GB Tower Intel® Xeon® E3 Family E3-1225 3.1 GHz 2 GB DDR3-SDRAM 280 W
Lenovo ThinkServer TS130 server 250 GB Tower Intel® Xeon® E3 Family E3-1225 3.1 GHz 2 GB DDR3-SDRAM 280 W
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo 110012U
XML doc
Icecat LIVE: JS for Lenovo 110012U
Icecat Live DOC
JSON product data for Lenovo 110012U
JSON DOC
CSV product data for Lenovo 110012U
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
ThinkServer
Product series:
TS
Product name:
TS130
Product code:
110012U
Category:
Servers
Icecat Product ID:
9503122
Data-sheet quality:
created/standardized by Icecat
Product views:
16498
Info modified on:
23 Jul 2024, 21:14:49
Lenovo 110012U (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo 110012U
XML doc
Icecat LIVE: JS for Lenovo 110012U
Icecat Live DOC
JSON product data for Lenovo 110012U
JSON DOC
CSV product data for Lenovo 110012U
CSV DOC
The Story
Specs
Contact Details
Reviews
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE