Lenovo ThinkCentre M725s, 3.6 GHz, AMD Ryzen™ 5, 4 GB, 500 GB, DVD±RW, Windows 10 Pro
Lenovo ThinkCentre M725s. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 5, Processor model: 2400G. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon RX Vega 11. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product colour: Black