Lenovo ThinkCentre M725, 3.6 GHz, AMD Ryzen™ 5 PRO, 8 GB, 256 GB, DVD±RW, Windows 10 Pro
Lenovo ThinkCentre M725. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 2400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon Vega 11. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC