Lenovo logo

Lenovo ThinkCentre M725s AMD Ryzen™ 5 PRO 2600 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35512
Info modified on:
11 Nov 2024, 16:52:11
Short summary description Lenovo ThinkCentre M725s AMD Ryzen™ 5 PRO 2600 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M725s, 3.4 GHz, AMD Ryzen™ 5 PRO, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkCentre M725s AMD Ryzen™ 5 PRO 2600 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M725s. Processor frequency: 3.4 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 2600. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 210 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.