Lenovo logo

Lenovo ThinkCentre M710e Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95632
Info modified on:
17 Jun 2024, 18:36:20
Short summary description Lenovo ThinkCentre M710e Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M710e, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkCentre M710e Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M710e. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.