Lenovo logo

Lenovo ThinkCentre E96 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7281
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Lenovo ThinkCentre E96 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home PC Black, Silver:

Lenovo ThinkCentre E96, 3.6 GHz, Intel® Core™ i3, i3-8100, 4 GB, 1 TB, Windows 10 Home

Long summary description Lenovo ThinkCentre E96 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home PC Black, Silver:

Lenovo ThinkCentre E96. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC. Weight: 7 kg. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.