Lenovo logo

Lenovo ThinkCentre M625q 1.5 GHz Windows 10 IoT Enterprise 1.3 kg Black E2-9000e

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24223
Info modified on:
17 Jun 2024, 21:54:58
Short summary description Lenovo ThinkCentre M625q 1.5 GHz Windows 10 IoT Enterprise 1.3 kg Black E2-9000e:

Lenovo ThinkCentre M625q, 1.5 GHz, AMD E, E2-9000e, 2 GHz, 4 GB, DDR4-SDRAM

Long summary description Lenovo ThinkCentre M625q 1.5 GHz Windows 10 IoT Enterprise 1.3 kg Black E2-9000e:

Lenovo ThinkCentre M625q. Processor frequency: 1.5 GHz, Processor family: AMD E, Processor model: E2-9000e. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory slots: 1x SO-DIMM. Total storage capacity: 32 GB, Storage media: SSD, Storage drive interface: Serial ATA III. On-board graphics card model: AMD Radeon R2. Speaker power: 1.5 W

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.