Lenovo ThinkCentre M720q + Tiny-In-One 22 Gen3 + ThinkVision M14, 1.8 GHz, Intel® Core™ i5, i5-9400T, 8 GB, 512 GB, Windows 10 Pro
Lenovo ThinkCentre M720q + Tiny-In-One 22 Gen3 + ThinkVision M14. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black