Lenovo logo

Lenovo ThinkCentre M720t Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15126
Info modified on:
17 Jun 2024, 22:10:53
Short summary description Lenovo ThinkCentre M720t Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Tower PC Black:

Lenovo ThinkCentre M720t, 3.6 GHz, Intel® Core™ i3, i3-8100, 8 GB, 500 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M720t Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Tower PC Black:

Lenovo ThinkCentre M720t. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.