Lenovo logo

Lenovo ThinkCentre M920s Intel® Core™ i5 i5-9500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107973
Info modified on:
25 Mar 2025, 14:29:43
Short summary description Lenovo ThinkCentre M920s Intel® Core™ i5 i5-9500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M920s, 3 GHz, Intel® Core™ i5, 16 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkCentre M920s Intel® Core™ i5 i5-9500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M920s. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9500. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.