Lenovo logo

Lenovo ThinkCentre M920t Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78340
Info modified on:
13 Dec 2024, 10:54:29
Short summary description Lenovo ThinkCentre M920t Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower PC Black:

Lenovo ThinkCentre M920t, 3 GHz, Intel® Core™ i7, 16 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkCentre M920t Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower PC Black:

Lenovo ThinkCentre M920t. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.