Lenovo logo

Lenovo ThinkCentre M920x Intel® Core™ i9 i9-9900T 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 560 Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20253
Info modified on:
26 Jun 2024, 01:38:10
Short summary description Lenovo ThinkCentre M920x Intel® Core™ i9 i9-9900T 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 560 Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M920x, 2.1 GHz, Intel® Core™ i9, i9-9900T, 16 GB, 1 TB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M920x Intel® Core™ i9 i9-9900T 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 560 Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M920x. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i9, Processor model: i9-9900T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: AMD Radeon RX 560. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: Mini PC. Product type: Mini PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.