Lenovo logo

Lenovo ThinkCentre M920X Intel® Core™ i5 i5-9500T 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 560 Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4485
Info modified on:
06 May 2025, 08:35:06
Short summary description Lenovo ThinkCentre M920X Intel® Core™ i5 i5-9500T 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 560 Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M920X, 2.2 GHz, Intel® Core™ i5, i5-9500T, 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M920X Intel® Core™ i5 i5-9500T 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 560 Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M920X. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: AMD Radeon RX 560. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: Mini PC. Product type: Mini PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.