Lenovo logo

Lenovo ThinkCentre M920q Intel® Core™ i7 i7-8700T 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8213
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo ThinkCentre M920q Intel® Core™ i7 i7-8700T 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M920q, 2.4 GHz, Intel® Core™ i7, i7-8700T, 16 GB, 500 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M920q Intel® Core™ i7 i7-8700T 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M920q. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.32 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.