Lenovo ThinkCentre M920q, 3.1 GHz, Intel® Pentium® Gold, G5400T, 8 GB, 500 GB, Windows 10 Pro
Lenovo ThinkCentre M920q. Processor frequency: 3.1 GHz, Processor family: Intel® Pentium® Gold, Processor model: G5400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 610. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: PC. Weight: 1.32 kg. Product colour: Black