Lenovo logo

Lenovo ThinkCentre Tiny-In-One 22 Gen3 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Multi-user Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131014
Info modified on:
28 Apr 2025, 17:17:36
Short summary description Lenovo ThinkCentre Tiny-In-One 22 Gen3 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Multi-user Black:

Lenovo ThinkCentre Tiny-In-One 22 Gen3, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, IPS, Black

Long summary description Lenovo ThinkCentre Tiny-In-One 22 Gen3 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Multi-user Black:

Lenovo ThinkCentre Tiny-In-One 22 Gen3. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: IPS. Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.